location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042E-WMR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268907 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:49:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home/office audio/video, VoIP or Ethernet in-wall wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Black ring measures 45 x 45 mm for a sleek, professional appearance
Warranty: Lifetime limited
Long product name Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black :
The long product name of Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Ring for European-Style Insert, 45 x 45 mm, Black, TAA
More>>>
Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black:
The official description of Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Color Ring Helps Complete Your In-Wall Network Connection
This Europe-style color ring fits snugly around a compatible wall module to highlight your cable installation. A comfortable fit for home or office audio/video, VoIP phone and Ethernet applications, just to name a few, the black ring is easy to install. It is compatible with N042E-WM1-S, N042E-WM1-SAT and N042E-WM2-SAT models.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This black color ring measures 45 x 45 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. The polycarbonate construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black:
This short summary of the Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black, Black, Polycarbonate (PC), Conventional, Any brand, UL 94, RoHS; REACH, -10 - 60 °C

Long summary description Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black:
This is an auto-generated long summary of Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black based on the first three specs of the first five spec groups.

Tripp Lite N042E-WMR Color Ring for European-Style Insert, 45 x 45 mm, Black. Product colour: Black, Material: Polycarbonate (PC), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 101.6 mm, Package depth: 139.7 mm. Country of origin: Taiwan, Master (outer) case width: 203.2 mm, Master (outer) case length: 304.8 mm

Features
Product colour *
Black
Material *
Polycarbonate (PC)
Product design *
Conventional
Brand compatibility *
Any brand
Certification
UL 94, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Instruction sheet
Yes
Packaging data
Package width
101.6 mm
Package depth
139.7 mm
Package height
2.5 mm
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
203.2 mm
Master (outer) case length
304.8 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
280 g
Products per master (outer) case
100 pc(s)
Country Distributor
United States 1 distributor(s)