location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Stap in & Leer Avonturenbus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stap in & Leer Avonturenbus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-555123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765551239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 14:44:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Stap in & Leer Avonturenbus:
This short summary of the VTech Stap in & Leer Avonturenbus data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Stap in & Leer Avonturenbus, 0.75 yr(s), Sounding, Speaking function, Batteries required, AAA, Plastic

Long summary description VTech Stap in & Leer Avonturenbus:
This is an auto-generated long summary of VTech Stap in & Leer Avonturenbus based on the first three specs of the first five spec groups.

VTech Stap in & Leer Avonturenbus. Recommended age (min): 0.75 yr(s), Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.75 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
Yes
Country of origin
China
Sound effects
Yes
(cdm) Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Motor skills training
Role playing
Yes
Power
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
940 mm
Depth
700 mm
Height
780 mm
Weight & dimensions
Weight
1.53 kg
Packaging data
Package width
406 mm
Package depth
126 mm
Package height
550 mm
Package weight
2.25 kg
Package volume
28.14 cm³
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
3 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet
36 pc(s)
Master (outer) case width
573 mm
Master (outer) case length
405 mm
Master (outer) case height
433 mm
Products per master (outer) case
3 pc(s)
Master (outer) case gross weight
7.72 kg
Master (outer) case volume
100.48 cm³
Harmonized System (HS) code
9503009590
Master (outer) cases per pallet
12 pc(s)