location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby 2 in 1 Regenboogxylofoon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 in 1 Regenboogxylofoon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-615623
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766156235
Category:
Toys that produce music either by being played like an instrument by the child, or produce electronic sounds when a button on the toy is pressed etc.
Musical Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 13:18:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VTech Baby 2 in 1 Regenboogxylofoon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended age (min): 1.5 yr(s)
  • - Multicolour
  • - Languages support: Dutch
  • - Speaking function Sounding
More>>>
Short summary description VTech Baby 2 in 1 Regenboogxylofoon:
This short summary of the VTech Baby 2 in 1 Regenboogxylofoon data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby 2 in 1 Regenboogxylofoon, 1.5 yr(s), AA, 570 g, Multicolour

Long summary description VTech Baby 2 in 1 Regenboogxylofoon:
This is an auto-generated long summary of VTech Baby 2 in 1 Regenboogxylofoon based on the first three specs of the first five spec groups.

VTech Baby 2 in 1 Regenboogxylofoon. Recommended age (min): 1.5 yr(s), Recommended age (max): 4 yr(s). Battery type: AA. Weight: 570 g. Product colour: Multicolour

Features
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
4 yr(s)
Suggested gender *
Boy/Girl
Product colour *
Multicolour
Material
Plastic
Languages support
Dutch
Assembly required
No
Speaking function
Yes
Sounding
Yes
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Musical skills development, Creative thinking skills training, Hand-eye coordination development, Numbers learning, Colours learning, Fine motor skills training
Power
Battery type
AA
Number of batteries supported
2
Batteries required
Yes
Weight & dimensions
Width
277 mm
Depth
53 mm
Height
223 mm
Weight
570 g
Packaging data
Package width
274 mm
Packaging data
Package depth
65 mm
Package height
297 mm
Package weight
810 g
Package volume
5.29 cm³
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Master (outer) cases per pallet
25 pc(s)
Layers per pallet
5 pc(s)
Products per pallet layer
5 pc(s)
Products per pallet
150 pc(s)
Master (outer) case width
423 mm
Master (outer) case length
320 mm
Master (outer) case height
301 mm
Master (outer) case gross weight
5.39 kg
Products per master (outer) case
6 pc(s)
Master (outer) case volume
40.74 cm³
Other features
(cdm) Game language
Dutch
Supplier features
Pallet type
800 x 1200 mm
Sound effects
Yes