location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1410284
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 15 ppm
  • - Mono copying Colour scanning
  • - Ethernet LAN
  • - 5.6 kg
Long product name Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm :
The long product name of Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X3550 All-In-One
More>>>
Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:
The official description of Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo Printing
- Print JPG's directly from digital memory card slots, PictBridge(TM) compatible digital cameras or USB flash drives
- Fast borderless photos in popular sizes
- Create brilliant 6-color photos with optional no. 31 photo cartridge
- Select photos to print via scan-back proof-sheet for PC free card slot operation
- Apply photo effects: Sepia, Antique gray, Antique brown, Black and White

Print
- Up to 24 ppm black and 17 ppm color printing
- Superior quality printing up to 4800 x 1200 dpi print resolution
- PrecisionSense technology detects type of paper being used to determine print resolution automatically
- Automatic cartridge alignment ensures optimal printing

Copy
- 1-Touch PC-free copying (color or black).
- Reduction/enlargement capacity from 25%-400%.
- Up to 17 cpm black and 11 cpm color.
- 1-99 copies.
- Borderless copying in popular photo sizes.

Scan
- Flatbed scanner easily handles thick books, reports and more.
- 48-bit color scanner depth; 16-big grayscale.
- Up to 600x1200 ppi optical resolution.

Short summary description Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:
This short summary of the Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X3550, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm:
This is an auto-generated long summary of Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm based on the first three specs of the first five spec groups.

Lexmark X3550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
A2 baronial, Executive, Hagaki card, Index card, Legal, Letter, Statement
Envelopes sizes
B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS PRO, SD, xD
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
CSA, c-UL-us, ICES Cl.B, CE Cl.B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick Cl.B, V85, CCC Cl.B, BSMI Cl.B, METI(PSE), VCCI Cl.B, FCC Cl.B, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.6 kg
Packaging data
Package weight
7.72 kg
Other features
Dimensions (WxDxH)
453 x 325 x 177 mm
Network ready
No
Print quality (black, normal quality)
1200 DPI
Wireless technology
Lexmark N4050e 802.11g
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Apple Mac OS X (10.4.4-10.4.x Intel), Apple Mac OS X (10.3.x-10.4.x Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Package dimensions (WxDxH)
280 x 536 x 398 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:41
Uk has collected 6 expert reviews for Lexmark X3550 Inkjet A4 4800 x 1200 DPI 15 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 10:09:02
DesignLexmark has now confirmed that the vaguely iPod-style printer design that they debuted with the X5470 is the new official Lexmark "style" for printers going forward. The plus side for consumers here is that the official style does actually look p...
Good Optional WiFi, Cartridge recycling envelope provided...
Bad Slow print speeds, WiFi option is expensive...
Bottom line On the surface, the X3550 appears to be a budget workhorse of a printer with the enticing option of wireless connectivity. Its a pity then, that the wireless is so expensive to include, and the printer itself so slow.
63%
pcmag.com
Updated:
2011-10-03 22:44:41
As you might guess from its price, the Lexmark X3550 ($79.99 direct) all-in-one is aimed at the home user or extremely light-duty office user. Like most home AIOs, its basically limited to printing, scanning, and copying. It has no built-in fax mode...
Good Wi-Fi option available. Reasonably fast for the price. Prints, scans, and faxes using a PC fax modem. Scans to a PC e-mail program.
Bad Subpar text quality, even for an ink jet. No automatic document feeder. No built-in fax modem.
Bottom line The Lexmark X3550 is a little shaky on text quality, but otherwise it offers reasonable speed and output quality, plus an inexpensive Wi-Fi option...
60%
Laptopmag.com
Updated:
2011-10-03 22:44:41
At first glance, the Lexmark x3550 is a steal. For $79.99, it prints, scans, copies, and even has optional Wi-Fi. If youre interested in printing photos, youll want to buy the photo cartridge, sold separately for $24.99, bringing the total to about $...
50%