Lexmark logo

Lexmark N4000e print server Ethernet LAN

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100455
Info modified on:
04 Apr 2019, 08:00:27
Long product name Lexmark N4000e print server Ethernet LAN:

Print Server Ethernet 10/100BASETX

Lexmark N4000e print server Ethernet LAN:

Compatibility

Supports Lexmark lasers and selected inkjet printers. For lasers, this includes the Lexmark X215 MFP (print only), T420, E220, E320, E321, E322, E323, Lexmark T520, T522, T620 and T622, Lexmark T630, T632, T634 and Lexmark W812. For inkjets for Windows print only, this includes the Lexmark Z65 Color Jetprinter and the Lexmark X5150, X6150, X6170 and X6190pro All-In-Ones. The Lexmark 2480, 2481, 2490 and 2491 Forms Printers are also supported (except Apple Mac OS).

TCP/IP Set of Application Services

These application services are supported: DHCP, DNS, DDNS, mDNS, WINS, SNMP (industry standard printer MIB), http, lpr/lpd, ftp, tftp, arp, ping, finger and telnet. In addition, these TCP/IP protocols are also supported IPP: Internet Printing Protocol, SLP: Service Location Protocol, NTP: Network Timing Protocol. Service Locator Protocol (SLP) provides key services to your network applications allowing the applications to find the print server in an efficient manner. Network Time Protocol (NTP) ensures that all devices on the network are synchronized with your centralized time server.

Zero Configuration Compliant

The Lexmark N4000e is certified by Apple and is fully compliant with Zero Configuration specifications. AutoIP, DDNS and mDNS protocols are supported. With this support, the N4000e can be automatically configured and printers can be automatically discovered without user intervention

Other Manufacturer Printer Compatibility

The Lexmark N4000e external print server is designed to be compatible with any USB 1.1 or 2.0 Full Speed Printer Class Device. Note: Lexmark recommends testing a specific environment prior to purchase of a Lexmark N4000e external print server.

Short summary description Lexmark N4000e print server Ethernet LAN:

Lexmark N4000e, Ethernet LAN, IEEE 802.3, TCP/IP IPv4, DDNS, mDNS,NTP,TFTP, HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, 100 Mbit/s, Red Hat Linux 7.2, 7.3, 8.0 SUSE Linux 7.2, 7.3, 8.0 Microsoft Windows 2000 Microsoft Windows...

Long summary description Lexmark N4000e print server Ethernet LAN:

Lexmark N4000e. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Supported network protocols: TCP/IP IPv4, DDNS, mDNS,NTP,TFTP, Management protocols: HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP. Data transfer rate: 100 Mbit/s, Compatible operating systems: Red Hat Linux 7.2, 7.3, 8.0 SUSE Linux 7.2, 7.3, 8.0 Microsoft Windows 2000 Microsoft Windows..., Networking features: Ethernet, Fast Ethernet

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.