location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C760n Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C760n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17S0026 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C760n Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Maximum duty cycle: 70000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 600 MHz
Warranty: 1 year on site LexRepair
Long product name Lexmark C760n Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C760n Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark C760n kleuren laserprinter \ A4 \ 23 ppm kleur \ 23 ppm zwart-wit \ 1200X1200 dpi \ 512 MB \ 500+100 vel papier invoer \ parallel USB 2.0 Ethernet \ 1 jaar on-site garantie
More>>>
Lexmark C760n Colour 1200 x 1200 DPI A4:
The official description of Lexmark C760n Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C760n offering 4800 ColorQuality printing at up to 25 ppm in colour or black is excellent for office workgroups.
- Up to 25 ppm in 4800 Color Quality mode and less than 15 seconds time to first colour page.
- True 1200 x 1200 dpi for best colour images and 4800 ColorQuality mode for business graphics.
- 70,000 page per month maximum duty cycle - an idication of the robust nature of colour printing with the Lexmark C760n.
- Color Care Technology with ColorSaver™, 3 levels of colour and monochrome Toner Saver, Black Only Driver, Black and White Lock, Color Print Permissions and Proof then Print.
- Easy to replace single-element 3,000-page starter print cartridges for each colour.
- 10/100BaseTX Ethernet-ready.

Short summary description Lexmark C760n Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C760n Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C760n, Laser, Colour, 1200 x 1200 DPI, A4, 23 ppm

Long summary description Lexmark C760n Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C760n Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C760n. Print technology: Laser, Colour. Maximum duty cycle: 70000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
70000 pages per month
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Processor frequency
600 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
34 dB
Power
Power consumption (printing) *
650 W
Power consumption (standby)
30 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
47.7 kg
Dimensions (WxDxH)
604 x 470 x 528 mm
Packaging content
Bundled software
MarkVision network printer management software
Other features
I/O ports
Standard Ports: - Ethernet 10/100BaseTX; - One Internal Card Slot; - USB Compatible with USB 2.0 Specification; Optional Local Ports: - Internal RS-232C serial; - Internal 1284-B Bidirectional Parallel; Optional Network Ports: - External 802.11b Wireless; - External 802.11g Wireless.
Other features
Standard media sizes
10 Envelope (4.125" x 9.5" / 105mm x 241mm), 7 3/4 Envelope (3.875" x 7.5" / 98.4mm x 190.5mm), 9 Envelope (3.875" x 8.9" / 98.4mm x 225.4 mm), A4 (8.27" x 11.7" / 210mm x 297mm), A5 (5.83" x 8.27" / 148mm x 210mm), B5 Envelope (6.93" x 9.84" / 176mm x 250mm), C5 Envelope (6.38" x 9.02" / 162mm x 229mm), DL Envelope (4.33" x 8.66" / 110mm x 220mm), Executive (7.25" x 10.5" / 184mm x 267mm), Folio (8.5" x 13" / 216mm x 330mm), JIS-B5 (7.17" x 10.12" / 182mm x 257mm), Legal (8.5" x 14" / 216mm x 355mm), Letter (8.5" x 11" / 216mm x 279mm), Statement (5.5" x 8.5" / 140mm x 216mm), Universal
Standard output capacity for envelopes
10 sheets
Memory description
Memory Optional: 64, 128, 256 MB & 512 MB SDRAM, 16 MB or 32 MB FLASH, Optional hard disk
Compatibility
PostScript Level 3 Emulation, Hewlett – Packard Company PCL 6 Emulation, PDF 1.2, 1.3
Networking features
Ethernet/Fast-Ethernet
Paper handling optional/input
500-Sheet Drawer
Paper handling standard/input
500-sheet drawer + 100 sheet multipurpose tray
Paper handling standard/output
250-Sheet Output Bin
Technical features
Cost Saving and environmental features: - Power Saver mode; - Multi-up printing; - Two-sided printing (optional); - MarkVision alert driven printer management; - Colour print permissions, - Automatic colour screening selection to optimise print quality based on page content. Product Certifications: FCC Class A, UL 60950 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class A, Energy Star, CE Class A, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO(S), PCBC(B), GOST-R, CS, TÜV Rh, C-tick mark Class A, CCC Class A. Fonts and Symbol Sets: - 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide; - 158 scalable PostScript fonts; - 2 PCL bitmap fonts; - 84 scalable PCL fonts; - OCR-A, OCR-B scalable PCL 5e fonts.
Compatible operating systems
Apple Macintosh: Apple Mac OS 8.6 - 9.x; Apple Mac OS X. Citrix MetaFrame: Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0.; Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server; Microsoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. Linux: Red Hat Linux 7.3, 8.0, 9.0; SuSE Linux 8.0, 8.1, 8.2, 9.0; Red Flag Linux 4.0 (Simplified Chinese Only); Linpus Linux 9.2 (Traditional Chinese Only); Red Hat Enterprise Linux WS 3.0; Asianux Linux 1.0 (Simplified Chinese and Japanese Only). UNIX: Sun Solaris 7, 8, 9; HP-UX 11.00, 11.1; IBM AIX 5.1, 5.2. Microsoft Windows: Microsoft Windows 2000 (Professional/Server/Advanced Server); Microsoft Windows NT (4.00/4.00 Server); Microsoft Windows Me; Microsoft Windows XP (Home, Professional); Microsoft Windows Server 2003 (Standard, Enterprise); Microsoft Windows 98 2nd Edition. Novell: Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support; Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution; Novell NetWare(R) 6.x with iPrint. Other: IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform; Virtually any platform supporting TCP/IP.
Package dimensions (WxDxH)
795 x 650 x 810 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:28
Uk has collected 4 expert reviews for Lexmark C760n Colour 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%