location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Genio Mijn Eerste Laptop QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genio Mijn Eerste Laptop QWERTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-541023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765410239
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:33:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Genio Mijn Eerste Laptop QWERTY:
This short summary of the VTech Genio Mijn Eerste Laptop QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Genio Mijn Eerste Laptop QWERTY, 5 yr(s), Sounding, Speaking function, Batteries required, Plastic, Multicolour

Long summary description VTech Genio Mijn Eerste Laptop QWERTY:
This is an auto-generated long summary of VTech Genio Mijn Eerste Laptop QWERTY based on the first three specs of the first five spec groups.

VTech Genio Mijn Eerste Laptop QWERTY. Recommended age (min): 5 yr(s), Recommended age (max): 12 yr(s), Sounding, Speaking function. Batteries required. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
(cdm) Game language
Dutch
Certification
CE
Power
Batteries required
Yes
Battery technology
Lithium
Rechargeable
Yes
Number of batteries supported
1
Rechargeable battery
Yes
Weight & dimensions
Width
262 mm
Depth
62 mm
Height
170 mm
Weight
865 g
Packaging data
Package width
350 mm
Package depth
65 mm
Package height
279 mm
Package weight
1.23 kg
Package volume
6.35 cm³
Package type
Box
Packaging content
Batteries included
Yes
Number of batteries included
1 pc(s)
Logistics data
Layers per pallet
5 pc(s)
Products per pallet layer
8 pc(s)
Products per pallet
160 pc(s)
Master (outer) case width
373 mm
Master (outer) case length
289 mm
Master (outer) case height
306 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
5.36 kg
Master (outer) case volume
32.99 cm³
Harmonized System (HS) code
9503008700
Master (outer) cases per pallet
40 pc(s)
Brand Image Product code Product Stock Price from
VTech Genio Mijn Eerste Laptop AZERTY VTech Genio Mijn Eerste Laptop AZERTY
(show image)
80-541024 Genio Mijn Eerste Laptop AZERTY