location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Zoef Zoef Dieren Ontdek & Speel Boomhut

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoef Zoef Dieren
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ontdek & Speel Boomhut
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-515123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765151231
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2023 14:38:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Zoef Zoef Dieren Ontdek & Speel Boomhut:
This short summary of the VTech Zoef Zoef Dieren Ontdek & Speel Boomhut data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Zoef Zoef Dieren Ontdek & Speel Boomhut, 1 yr(s), Sounding, Speaking function, Batteries required, AAA, Plastic

Long summary description VTech Zoef Zoef Dieren Ontdek & Speel Boomhut:
This is an auto-generated long summary of VTech Zoef Zoef Dieren Ontdek & Speel Boomhut based on the first three specs of the first five spec groups.

VTech Zoef Zoef Dieren Ontdek & Speel Boomhut. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
Yes
Country of origin
China
Sound effects
Yes
(cdm) Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Motor skills training, Imagination development, Speaking learning, Animals learning, Musical skills development
Role playing
Yes
Power
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
3
Weight & dimensions
Width
563 mm
Depth
253 mm
Height
427 mm
Weight & dimensions
Weight
1.72 kg
Packaging data
Package width
330 mm
Package depth
133 mm
Package height
450 mm
Package weight
2.12 kg
Package volume
19.75 cm³
Package type
Box
Packaging content
Batteries included
No
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
3 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet
48 pc(s)
Master (outer) case width
561 mm
Master (outer) case length
353 mm
Master (outer) case height
477 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
9.36 kg
Master (outer) case volume
94.46 cm³
Harmonized System (HS) code
9503009590
Master (outer) cases per pallet
12 pc(s)