location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T640tn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T640tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20G0423 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T640tn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Internal memory: 64 MB 400 MHz
Long product name Lexmark T640tn 1200 x 1200 DPI A4 :
The long product name of Lexmark T640tn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T640tn - 1200 x 1200 DPI, 33ppm, 64 MB, Laser, 20200 g
More>>>
Lexmark T640tn 1200 x 1200 DPI A4:
The official description of Lexmark T640tn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More Room to Impress
An outstanding value for a network-ready laser with great speed (up to 35 ppm, 6 seconds to first page), more than ample 850 sheets of standard input capacity, and versatile paper-handling. Security-minded and optional wireless too.

Top Performance You Can Tailor
A powerful 400MHz processor and standard 64MB RAM (expandable up to 576MB) for fast printing. Easily tailored with an array of paper input/output options. Ethernet is standard, or choose optional wireless connectivity. Unique application solutions available for PDF, IPDS, bar code, PRESCRIBE or encrypted data printing.

Peace of Mind Security
Hard disk* data encryption for print job data security and printing restriction, plus confidential printing personal ID, lockout, job expiration, and more. (*Requires hard disk option.)

So Easy to Use
Intuitive operator panel with “Show Me” graphics to assist users, as well as a convenient Direct USB port on the operator panel for easy direct printing of PDF files.

Get More with Lexmark Services
Lexmark offers flexible and scalable services to protect your investment—including customer support with technical support, extended warranty options, fleet management and professional services. See Related Links to learn more.

Short summary description Lexmark T640tn 1200 x 1200 DPI A4:
This short summary of the Lexmark T640tn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T640tn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark T640tn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T640tn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T640tn. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Page description languages *
PDF 1.5, XHTML
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, DL
Media types supported
Card Stock, Dual Web Labels, Envelopes, Integrated, Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP
Performance
Internal memory *
64 MB
Processor frequency
400 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
30 dB
Design
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A CCC Class A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20.2 kg
Dimensions (WxDxH)
484 x 425 x 521 mm
Packaging data
Package weight
27.3 kg
Other features
Mac compatibility
Yes
I/O ports
Centronics IEEE 1284 Bidirectional Parallel Ethernet 10/100BaseTX (RJ-45) Internal Card Slot USB 2.0
Maximum input capacity for transparencies
250 sheets
Maximum input capacity for envelopes
85
Printable area
4.2 mm
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows 7 Apple Mac OS X Apple Mac OS 9.2 Novell Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS) Novell NetWare 3.2, 4.2 (bindery) Novell NetWare 4.2, 5.x and 6.x (NDS) Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS) Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Sun Solaris SPARC 8, 9, 10 HP-UX 11.00, 11.1 IBM AIX 5.1, 5.2, 5.3 IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:15:22
Uk has collected 6 expert reviews for Lexmark T640tn 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 07:15:22
Lexmarks T640n is a powerful and robust network printer, designed for use in workgroups or small departments. Its mono laser print engine is rated at 33 pages per minute (ppm), and it can print at 1,200 dots per inch (dpi) resolution. To meet the d...
40%
alphr.com
Updated:
2015-06-25 07:15:22
An efficient, cheap-to-run and quiet networked laser printer thats ideal for medium-sized workgroups. As far as workgroup printers go, you cant do better than our A-Listed HP 4350dtn, with its print speed of up to 68ppm, a built-in duplexer and heav...
83%
pcmag.com
Updated:
2015-06-25 07:15:22
If your preferred workhorse printer is a monochrome laser, and you need to print a fair number of pages on any given day—as in many small to medium-size professional offices—youre all but guaranteed to like the Lexmark T640n ($1,049 direct). N...
Good Exceptional performance. Convenient printing of common file formats directly from USB keys. Includes network connector.
Bad Photo quality is at the low end of the range for a monochrome laser.
Bottom line The Lexmark T640n delivers fast performance for its price and engine speed, better quality for text and graphics than most monochrome lasers, capable paper-handling for a small office, and some notable conveniences, including the ability to print PDF f...
80%