location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R750XS+634-BSFX+623-BBCU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9X54+634-BSFX+623-BBCU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows Server 2019 Standard
  • - Intel Xeon Silver 4314 (24MB Cache, 2.4GHz)
  • - 32GB (2933MHz) DDR4-SDRAM (1 x 32) & 480GB SSD
  • - iDRAC9, Enterprise 15G
Long product name DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard :
The long product name of DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Silver 4314 (24MB Cache, 2.4GHz), 32GB DDR4-SDRAM (2933MHz), 480GB SSD, LAN (Broadcom 57412), PERC H755, iDRAC9, Enterprise 15G, 800W, Windows Server 2019 Standard
More>>>
DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard:
The official description of DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purpose-built 2U for growing scale-out solutions
The Dell EMC PowerEdge R750xs is purposefully designed with distinctive, customer-defined requirements to deliver enterprise performance for scale-out environments.

Short summary description DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard:
This short summary of the DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R750XS+634-BSFX+623-BBCU, 2.4 GHz, 4314, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard:
This is an auto-generated long summary of DELL PowerEdge R750XS+634-BSFX+623-BBCU server 480 GB Rack (2U) Intel Xeon Silver 4314 2.4 GHz 32 GB DDR4-SDRAM 800 W Windows Server 2019 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge R750XS+634-BSFX+623-BBCU. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4314. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 800 W, Redundant power supply (RPS) support. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
4314
Processor frequency *
2.4 GHz
Processor boost frequency
3.4 GHz
Processor cache
24 MB
Number of processors installed
1
Maximum internal memory supported by processor
512 GB
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory ranking
2
Memory slots
16x DIMM
Memory clock speed
2933 MHz
Memory layout (slots x size)
1 x 32 GB
Memory data transfer rate
3200 MT/s
Maximum internal memory *
1 TB
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
Yes
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Network
LAN controller
Broadcom 57412
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Bezel
Yes
Performance
Remote administration
iDRAC9, Enterprise 15G
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows Server 2019 Standard
Compatible operating systems *
Canonical Ubuntu Server LTS Citrix Hypervisor Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of redundant power supplies supported
2
Number of main power supplies
1
Power cable length
2 m
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power cable current
10 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Logistics data
Harmonized System (HS) code
84714100
Weight & dimensions
Height
86.8 mm
Other features
Drive bays
8