DELL logo

DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94796
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-12500 (18MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 256GB SSD
Warranty:
1 Year Basic Onsite
Long product name DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Intel Core i5-12500 (18MB Cache), 16GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 770, LAN, Windows 10 Pro 64-bit

DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

Desktop solutions that revolve around you
The most sustainably built OptiPlex yet, featuring expanded ports and up to 12th Gen Intel® Core™ i5 with new Hybrid Core technology.

Short summary description DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3000, Intel® Core™ i5, i5-12500, 16 GB, 256 GB, Windows 10 Pro, 64-bit

Long summary description DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:

DELL OptiPlex 3000. Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.03 kg. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black WG7M9:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.