location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Creator 13.3-inch Laptop Sling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creator 13.3-inch Laptop Sling
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6M5S4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786247897 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 00:13:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Creator 13.3-inch Laptop Sling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protect all your devices, accessories, and projects in their very own spot. Customize the main compartment into all shapes and sizes to fit your equipment with removable padded dividers. With the built-in water-resistant cover[1], you can move fluidly through the world and be up and ready to go whenever inspiration strikes, rain or shine.
  • - Lightweight construction and heavy duty, yet comfy, travel straps keep you comfortable wherever you are. The quick access 13.3-inch laptop compartment is great for packing up fast or unpacking even faster. Now that's travel ready.
  • - Get back to making cool things, your other stuff is safe in here. You've got a RFID-blocking pocket to keep your data safe from digital pickpockets and anti-theft zippers, securable with a small D-ring. Now that's some futuristic backpack stuff right there.
  • - Carrying your devices wherever you go has never felt lighter with a sling that contains 100% recycled plastic in the external material. Now you can create cool stuff on the go knowing that there's 7 less plastic bottles out there[2].
Warranty: 1 year limited warrany
Long product name HP Creator 13.3-inch Laptop Sling :
The long product name of HP Creator 13.3-inch Laptop Sling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Creator 13.3-inch Laptop Sling
More>>>
HP Creator 13.3-inch Laptop Sling:
The official description of HP Creator 13.3-inch Laptop Sling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create Wherever You Go
Whether you're a professional or an aspiring one, you need to be travel ready when your creativity strikes. Simply slip your 13.3-inch laptop or other creative gear in or out of the easy access compartment the moment inspiration hits. With the water-resistant cover[1] and lightweight design, this sling keeps you ready to make amazing things wherever you are.

Short summary description HP Creator 13.3-inch Laptop Sling:
This short summary of the HP Creator 13.3-inch Laptop Sling data-sheet is auto-generated and uses the product title and the first six key specs.

HP Creator 13.3-inch Laptop Sling, Sling case, 33.8 cm (13.3"), 650 g

Long summary description HP Creator 13.3-inch Laptop Sling:
This is an auto-generated long summary of HP Creator 13.3-inch Laptop Sling based on the first three specs of the first five spec groups.

HP Creator 13.3-inch Laptop Sling. Case type: Sling case, Maximum screen size: 33.8 cm (13.3"). Weight: 650 g. Surface coloration: Monochromatic

Everything in it's Place

Protect all your devices, accessories, and projects in their very own spot. Customize the main compartment into all shapes and sizes to fit your equipment with removable padded dividers. With the built-in water-resistant cover[1], you can move fluidly through the world and be up and ready to go whenever inspiration strikes, rain or shine.

Your Ideas Are Going Places

Lightweight construction and heavy duty, yet comfy, travel straps keep you comfortable wherever you are. The quick access 13.3-inch laptop compartment is great for packing up fast or unpacking even faster. Now that's travel ready.

Inspiration: Secured

Get back to making cool things, your other stuff is safe in here. You've got a RFID-blocking pocket to keep your data safe from digital pickpockets and anti-theft zippers, securable with a small D-ring. Now that's some futuristic backpack stuff right there.

Features
Surface coloration
Monochromatic
Maximum screen size *
33.8 cm (13.3")
Case type *
Sling case
Material *
Plastic, Polyester
Product main colour *
Navy, Yellow
Brand compatibility *
HP
Country of origin
China
HP segment
Home
Weight & dimensions
Width
260 mm
Weight & dimensions
Depth
130 mm
Height
405 mm
Weight
650 g
Notebook compartment dimensions (W x D x H)
226 x 20 x 360 mm
Volume
10 L
Package width
260 mm
Package depth
130 mm
Package height
405 mm
Package weight
680 g
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Creator 13.3-inch Laptop Sling:
Disclaimer

[1] Built-in water-resistant cover has IPX5 rating for rain protection and can resist a sustained, low-pressure water jet spray.