Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.25 GB RDRAM 800 MHz
- - 184-pin DIMM
- - ECC
Long product name Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC
:
TS256MHP9519 - 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible)
The long product name of Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TS256MHP9519 - 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible)
More>>>
Short summary description Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC:
This short summary of the Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible), 0.25 GB, RDRAM, 800 MHz, 184-pin DIMM
Long summary description Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC:
This is an auto-generated long summary of Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible) memory module 0.25 GB RDRAM 800 MHz ECC based on the first three specs of the first five spec groups.
Transcend 256MB RIMM kit for HP DESKTOP. (KayakXU800 incompatible). Internal memory: 0.25 GB, Internal memory type: RDRAM, Memory clock speed: 800 MHz, Memory form factor: 184-pin DIMM, ECC