location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Sheet Organizer and Stacker Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Sheet Organizer and Stacker Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
698G8A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548539390 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:16:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DesignJet Sheet Organizer and Stacker Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sheet organizer
  • - Brand compatibility: HP
  • - Black
Long product name HP DesignJet Sheet Organizer and Stacker Kit :
The long product name of HP DesignJet Sheet Organizer and Stacker Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Sheet Organizer and Stacker Kit
More>>>
HP DesignJet Sheet Organizer and Stacker Kit:
The official description of HP DesignJet Sheet Organizer and Stacker Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organize your prints with the HP DesignJet Sheet Organizer and Stacker Kit. The sheet organizer separates and collects printed sheets for easy pickup. The elevated stacker receives large-format prints from the roll, keeping them flat and in order.

Short summary description HP DesignJet Sheet Organizer and Stacker Kit:
This short summary of the HP DesignJet Sheet Organizer and Stacker Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Sheet Organizer and Stacker Kit, Sheet organizer, Black, HP, DesignJet T850, T918, 12.5 kg, 1100 mm

Long summary description HP DesignJet Sheet Organizer and Stacker Kit:
This is an auto-generated long summary of HP DesignJet Sheet Organizer and Stacker Kit based on the first three specs of the first five spec groups.

HP DesignJet Sheet Organizer and Stacker Kit. Product type: Sheet organizer, Product colour: Black, Brand compatibility: HP. Package weight: 12.5 kg, Package width: 1100 mm, Package depth: 495 mm

Features
Product type *
Sheet organizer
Product colour
Black
Brand compatibility
HP
Compatibility
DesignJet T850, T918
Packaging data
Package weight
12.5 kg
Package width
1100 mm
Package depth
495 mm
Package height
335 mm
Country Distributor
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)