location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X502n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25C0210
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 1200 DPI
  • - A4 31 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB 366 MHz
  • - 35 kg
Warranty: One Year OnSite Repair
Long product name Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm :
The long product name of Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X502n MFP - priner, copier, scanner and fax
More>>>
Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm:
The official description of Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark X502n offers high quality and multifunction performance, plus the added benefit of advanced faxing. Among many of its features, it boasts rapid transmission speeds to send off your faxes in as little as three seconds.

- High-speed 4-function device.
- Includes the added benefit of faxing.
- Up to 70 speed-dial and/or speed e-mail shortcuts.
- Up to 31 ppm mono, 8 ppm colour.
- 1200 x 600 dpi enhanced print quality.
- Network-ready and easy to use.
- Optional 530-sheet drawer available.

Short summary description Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm:
This short summary of the Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X502n, Laser, Colour printing, 600 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm:
This is an auto-generated long summary of Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm based on the first three specs of the first five spec groups.

Lexmark X502n. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
13 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
35000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Input capacity for envelopes (primary tray)
15 sheets
Maximum input capacity
780 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, B5, C5, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, HPPT, SNMPv1, SNMPv2c, WINS, IGMP, APIPA, DHCP
Performance
Internal memory *
128 MB
Processor frequency
366 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Certificates
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 60320-1, CAN/CSA-C22.2 60950-00, ICES Class B, CE Class B, CB IEC 60320, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV R, ACA C-tick Class B, BSMI Class B, CCC Class B, EK, MIC
Weight & dimensions
Weight
35 kg
Other features
Dimensions (WxDxH)
534 x 482 x 437 mm
Network ready
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Compatible operating systems
Windows 2000/XP/2003/Vista Mac OS X
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
760 x 595 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:50:10
Uk has collected 12 expert reviews for Lexmark X502n Laser A4 600 x 1200 DPI 31 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-10-03 22:50:10
The Lexmark X502n All-In-One is certainly a substantial piece of kit. Measuring 534 x 482 x 437mm (H x W x D) and weighing 35kg, it is the type of unit that is unlikely to be moved around too much as it provides print, copy, scan, fax and ADF (Automat...
60%
expertreviews.co.uk
Updated:
2011-10-03 22:50:10
Lexmarks X502n is a reasonably priced single-pass colour laser MFP with all the functions youre likely to need in a small- to medium-sized office. Its fairly compact, with a footprint of just 482x437mm, although its much heavier than Samsungs C...
60%
pcadvisor.co.uk
Updated:
2011-10-03 22:50:10
Lexmarks home inkjets are the epitome of easy-to-install easy-to-use printers. It might be wise, then, for Lexmarks business laser division to go and have a look at how they do it, since this new laser multifunction device, the Lexmark X502n, prove...
Bottom line If you like a little experimentation, you'll find the Lexmark X502n has more than enough ability and class to make excellent work of your printing, scanning and faxing. However, the Lexmark X502n's documentation is poor and, for the inexperienced, the...
80%
itreviews.com
Updated:
2011-10-03 22:50:10
Multi-function colour laser: Based on the same engine used to power the popular Lexmark c500 family of colour lasers, the x502n is a robust multifunction device from a respected manufacturer. But its not particularly cheap and leaves a lot...
0%
zdnet.co.uk
Updated:
2011-10-03 22:50:10
Although its missing some fax features that many small offices and workgroups find useful, the Lexmark X502n produces fast, high-quality prints.
Good Produces highquality prints very quickly, Low print costs, Network ready, Builtin ADF...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Although its missing some fax features that many small offices and workgroups find useful, the Lexmark X502n produces fast, high-quality prints...
74%
Zdnet.com.au
Updated:
2011-11-05 10:16:20
A colour laser multifunction aimed squarely at small offices and work groups, the Lexmark X502n prints, scans, copies, and faxes, and does it all quickly and well. (If you dont need fax, the X500n saves you some cash.) The X502n isnt perfect -- its...
Good Produces highquality prints very quickly, Low print costs, Network ready, Builtin ADF...
Bad No junk fax blocker or secure fax receive mode, No way to save fax groups, Walkup scanning is not enabled with USB connections, Greyscale scanning needs some improvement...
Bottom line Although its missing some fax features that many small offices and work groups find useful, the Lexmark X502n produces fast, high-quality prints. This is one laser multifunction that has a lot going for it.
74%
pcmag.com
Updated:
2011-10-03 22:50:10
The Lexmark X502n ($699 direct) color laser all-in-one (AIO) does so many things so well that it could have been a strong Editors Choice contender. Unfortunately, it trips over the little things, most notably clear instructions for how to use some o...
Good Fast. High-quality output. Printer; scanner; standalone fax machine, copier, and e-mail sender.
Bad Cant fax from PC. Lacks instructions for key features.
Bottom line The Lexmark X502n offers an impressive combination of speed, output quality, and features but lacks the fine attention to detail that would make it an unequivocal winner...
80%
v3.co.uk
Updated:
2011-10-03 22:50:10
A powerful, fast colour MFP with scanner, document feeder and fax modem...
60%