location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40CLTSCAM1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892053958 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 21:09:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3840 x 2160 pixels 60 fps
  • - 4K Ultra HD
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB-C
  • - Black
More>>>
Short summary description Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black:
This short summary of the Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkSmart, 3840 x 2160 pixels, 4K Ultra HD, 60 fps, 720p, 1080p, H.264, M-JPEG, 4x

Long summary description Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black:
This is an auto-generated long summary of Lenovo ThinkSmart webcam 3840 x 2160 pixels USB-C Black based on the first three specs of the first five spec groups.

Lenovo ThinkSmart. Maximum video resolution: 3840 x 2160 pixels, Camera HD type: 4K Ultra HD, Maximum frame rate: 60 fps. Interface: USB-C, Product colour: Black. Width: 105 mm, Depth: 60.5 mm, Height: 36 mm. Package type: Box, Package width: 416 mm, Package depth: 115 mm

Performance
Maximum video resolution *
3840 x 2160 pixels
Maximum frame rate
60 fps
Camera HD type *
4K Ultra HD
Supported video modes
720p, 1080p
Video formats supported
H.264, M-JPEG
Zoom capability
Yes
Digital zoom
4x
Face tracking *
Yes
Viewing angle, horizontal
100°
Viewing angle, vertical
68°
Diagonal field of view
125°
Power consumption (typical)
2.5 W
Operating voltage
5 V
Operating current
0.5 A
Plug and Play
Yes
Design
Built-in microphone *
Yes
Number of microphones
2
Interface *
USB-C
Product colour *
Black
Software
Windows operating systems supported
Yes
Operational conditions
Storage relative humidity (H-H)
0 - 60%
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
105 mm
Depth
60.5 mm
Height
36 mm
Weight
245 g
Packaging data
Quantity
1
Package type
Box
Package width
416 mm
Package depth
115 mm
Package height
56.5 mm
Package weight
1.3 kg
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)