location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Dual Charge Dock - HD22Q

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Dual Charge Dock - HD22Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-HD22Q-BB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184718858 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 14:35:47
The date of the most recent change of this product data-sheet in Icecat.
Dell Dual Charge Dock HD22Q Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Dual Charge Dock Administrator's Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Dual Charge Dock HD22Q Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-HD22Q-BB user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Dual Charge Dock - HD22Q
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
Warranty: 3 Years Base Adv Ex
Long product name DELL Dual Charge Dock - HD22Q :
The long product name of DELL Dual Charge Dock - HD22Q. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7680 x 4320, 4 x USB 3.2 Gen 1, 1 x USB-C 3.2 Gen 2, HDMI, DisplayPort, RJ-45
More>>>
DELL Dual Charge Dock - HD22Q:
The official description of DELL Dual Charge Dock - HD22Q as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerfully productive, this compact dock is the world’s first laptop docking station with a wireless charging stand for Qi-enabled smartphone or earbuds.

Short summary description DELL Dual Charge Dock - HD22Q:
This short summary of the DELL Dual Charge Dock - HD22Q data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Dual Charge Dock - HD22Q, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, 7680 x 4320 pixels, AC

Long summary description DELL Dual Charge Dock - HD22Q:
This is an auto-generated long summary of DELL Dual Charge Dock - HD22Q based on the first three specs of the first five spec groups.

DELL Dual Charge Dock - HD22Q. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 7680 x 4320 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 90.5 mm, Depth: 117.4 mm, Height: 113 mm

Stay connected and productive
Stay connected and productive

Easier charging:
Charge your Qi-enabled smartphone or earbuds on the world's first laptop docking station with a wireless charging stand.
Multi-use functionality:
Do more by connecting up to two 4K monitors at once with a DisplayPort 1.4 and HDMI 2.1 port. The HDMI port can support up to a 4K HDR 120Hz monitor.
All-in-one connectivity:
With 4 x USB-A ports and 1 x USB-C port, you can connect multiple devices easily.
Fast access:
The Wake-on-Dock feature powers on your laptop to get you going and connect quickly to your workspace.

Charging that works for you
Charging that works for you

Flexible calling:
You can make calls in either portrait or landscape mode.
Fast charging:
Enjoy up to 90W of power delivery to your laptop, and charge faster via ExpressCharge on select Dell Commercial Notebooks.
Neat workspace:
Keep your desk clean and professional without all the cords by charging your phone, laptop and earbuds all in one device.

The perfect fit for your workspace
The perfect fit for your workspace

Seamless startups:
You can wake your laptop even when it's closed with the dock's convenient power button.
Compact footprint:
This Dell dock has one of the smallest footprints and takes up 40% less desk space.
Convenient placement:
The centered cabling on the dock allows you to place it where you want it.

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
7680 x 4320 pixels
Number of displays supported
2
Product colour *
Black
LED indicators
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.5 A
Power supply
130 W
Output voltage
19.5 V
Output current
6.67 A
Software
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
90.5 mm
Depth
117.4 mm
Height
113 mm
Weight
670 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL Dual Charge Dock - HD22Q:
Disclaimer

Actual configuration might differ from illustration