HP logo

HP Q6544A printing paper Matte Black, Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186846
Info modified on:
13 Jul 2023, 01:01:03
End of life date:
01 May 2012
Warranty:
90 daymanufacturer will replace if defective
Long product name HP Q6544A printing paper Matte Black, Blue, White:

210x297 mm, 160 g/m², Matte

HP Q6544A printing paper Matte Black, Blue, White:

This heavyweight matt laser paper features a smooth two-sided finish for crisp black text and rich, bright colours. Its 160 g/m² weight and high brightness make it ideal for in-house printing of professional-quality marketing materials.

Short summary description HP Q6544A printing paper Matte Black, Blue, White:

HP Q6544A, Matte, 160 g/m², Black, Blue, White, 1.5 kg, 210.06 x 24.45 x 296.93 mm, 150 sheets

Long summary description HP Q6544A printing paper Matte Black, Blue, White:

HP Q6544A. Finish type: Matte, Media weight: 160 g/m², Product colour: Black, Blue, White. Package weight: 1.5 kg. Package dimensions (WxDxH): 210.06 x 24.45 x 296.93 mm, Media sheets per package: 150 sheets

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.