icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Cisco logo

Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11911
Info modified on:
04 Apr 2019, 08:00:20
Long product name Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch Power over Ethernet (PoE):

24-Port Managed, Stackable Gigabit Ethernet Switch

Short summary description Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch Power over Ethernet (PoE):

Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch, Managed, Power over Ethernet (PoE)

Long summary description Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch Power over Ethernet (PoE):

Cisco 24-Port Managed, Stackable Gigabit Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.