Epson logo

Epson Stylus Photo RX600 5760 x 1440 DPI 17 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163203
Info modified on:
07 Jul 2021, 14:49:46
Warranty:
1 year
Long product name Epson Stylus Photo RX600 5760 x 1440 DPI 17 ppm:

The EPSON Stylus Photo RX600 is the premium all-in-one home photo centre

Epson Stylus Photo RX600 5760 x 1440 DPI 17 ppm:

The EPSON Stylus Photo RX600 is the premium all-in-one home photo centre. With outstanding print, scan and copy resolutions and extensive standalone features, the EPSON Stylus Photo RX600 provides you with a complete home photo production solution – without the need for a computer. Produce vibrant, long-lasting photos directly from digital cameras and memory cards, restore faded film and prints or archive photo albums directly to CD-R and Zip® drives. It's all made possible with this single, high performance, space saving and cost effective device.

Premium printing, versatile scanning
With the EPSON Stylus Photo RX600 you can print out stunning, vibrant photos that will impress every time. You can produce borderless photos up to A4 size at high definition and high speed, thanks to the superb 5760*1 x 1440 optimised dpi resolution and the advanced EPSON Micro Piezo™ print head – with tiny 3 picolitre ink dots.

You can also digitise, archive and reprint old photos and film with the high resolution 2400dpi MatrixCCD™ scanner. Capture and restore prints with amazing accuracy and use the built-in transparency unit to scan 35mm film and mounted slides.

Standalone functions, no computer required
The EPSON Stylus Photo RX600 combines innovation with flexibility by performing a wide range of functions without the need for a computer:

COLOUR LCD DISPLAY
The built-in 2.5” colour display keeps you in control when you’re using the printer’s extensive standalone capabilities. The colour LCD is particularly useful for previewing and selecting images before printing, but also acts as the control panel, giving you full access to all settings and functions.

PRINT FROM MEMORY CARDS
Get instant results by printing directly from all leading memory card types.

COPYING
You can print single or multiple copies of original photos, or enlarge, reduce, invert and print multiple photos on a single sheet. Frequently used settings can be saved and recalled.

DIRECT PRINTING
Print directly from a range of compatible digital cameras via PictBridge and USB DIRECT-PRINT support*2.

BLUETOOTH®
Enjoy convenient wireless direct printing from compatible digital cameras, notebook PCs and mobile phones via the optional Bluetooth® adapter*3.

SCAN TO MEMORY CARD
Save and share film and photo images simply by saving them direct to all leading memory card types*2.

SAVE TO CD-R AND ZIP® DRIVES
Archive photos by backing up directly to compatible CD-R and Zip® drives*2.

INDEX PRINTING
For fast, flexible results, simply mark chosen images on an index sheet, scan it in and your photos will be printed automatically.

Longer lasting memories
Your photos will look great now and for years to come, thanks to an improved ink formulation, which is more resistant to everyday elements such as light, ozone and water.

More colour with EPSON
The EPSON Stylus Photo RX600 uses 6 separate ink cartridges to provide you with great results, but also added economy. The 6-colour inks deliver improved colour reproduction for true photo results and with separate cartridges you can eliminate ink wastage, by only replacing the colour that is used.

Improve and restore photos
The EPSON Stylus Photo RX600 provides you with all the tools you need to improve, restore and repair photos. Features include EPSON Color Restoration for bringing faded photos and film back to life and EPSON Dust Removal for eliminating dust and repairing damaged film. Also, with EPSON PhotoQuicker and EPSON PRINT Image Framer you can add effects, layouts and frames, to personalise your photos.

Short summary description Epson Stylus Photo RX600 5760 x 1440 DPI 17 ppm:

Epson Stylus Photo RX600, 5760 x 1440 DPI

Long summary description Epson Stylus Photo RX600 5760 x 1440 DPI 17 ppm:

Epson Stylus Photo RX600. Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.