location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-2300 speaker set 200 W 5.1 channels 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-2300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970118-0403
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2019 13:21:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Logitech Z-2300 speaker set 200 W 5.1 channels 40 W :
The long product name of Logitech Z-2300 speaker set 200 W 5.1 channels 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-2300 Stereo music
More>>>
Logitech Z-2300 speaker set 200 W 5.1 channels 40 W:
The official description of Logitech Z-2300 speaker set 200 W 5.1 channels 40 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience 200 watts of thumping stereo music with powerful, distortion-free bass, clear highs, and rich mid-range. The perfect speakers for your PC, home entertainment system or digital music (MP3) player.

Sound Quality

- THX-certified: The ultimate mark of quality for speaker systems.
- 200 watts of RMS power (400 watts of peak power): Hear—and feel— thunderous audio that brings music, movies, and games to life.
- Powerful, distortion-free bass: An 8-inch, long-throw subwoofer driver with flared bass port delivers a pounding low range.
- Phase plug design: Aluminum drivers outperform conventional two-way designs with superb high-end and rich mid-range tones.

Short summary description Logitech Z-2300 speaker set 200 W 5.1 channels 40 W:
This short summary of the Logitech Z-2300 speaker set 200 W 5.1 channels 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-2300, 5.1 channels, 200 W, 400 W, 40 W, 120 W

Long summary description Logitech Z-2300 speaker set 200 W 5.1 channels 40 W:
This is an auto-generated long summary of Logitech Z-2300 speaker set 200 W 5.1 channels 40 W based on the first three specs of the first five spec groups.

Logitech Z-2300. Audio output channels: 5.1 channels, RMS rated power: 200 W, Peak Music Power Output (PMPO): 400 W. Satellite speakers RMS power: 40 W. Subwoofer RMS power: 120 W

Performance
RMS rated power *
200 W
Peak Music Power Output (PMPO)
400 W
Audio output channels *
5.1 channels
Satellite speakers
Satellite speakers RMS power *
40 W
Subwoofer
Subwoofer RMS power
120 W
Technical details
Frequency range
35 - 20 Hz
Type
TV/Monitor speakers
Compatibility
PC, Mac CD MP3 DVD PlayStation, PlayStation2, PLAYSTATION3 Xbox, Xbox 360
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:38:23
Uk has collected 11 expert reviews for Logitech Z-2300 speaker set 200 W 5.1 channels 40 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-05 12:52:25
Hitting a sweet spot for price and performance, but at the expense of style, is the Z-2300. Sure, the system might look like something from the set of Doctor Who, but it does pack a not-unimpressive 200 watts of power.This puts it in the same power lea...
Bottom line Hitting a sweet spot for price and performance, but at the expense of style, is the Z-2300. Sure, the system might look like something from the set of Doctor Who, but it does pack a not-unimpressive 200 watts of power.This puts it in the same power lea...
0%
productfeedback.com.au
Updated:
2014-03-26 03:41:38
IntroductionThe Logitech Z-2300 are not new computer speakers and actually were released in 2004. But if there ever was a time to apply the “if it's not broke why fix it” concept this is definitely a situation.Take a look at these speakers in the unboxing...
0%
hometheaterreview.com
Updated:
2011-10-03 23:38:22
Logitech has done an exceptional job in recent years, growing from a computer accessories company known for mice and keyboards into a go-to multimedia audio brand. While their designs don't deliver audiophile-quality performance, or even the characteri...
Good The Z2300 plays loud and will do your movies and games justice. Considering the rise in popularity of movies by the download from the likes of Apple's iTunes and other sources like Hulu, you are likely going to need better speakers for your computer, The subwoofer is surprisingly good, considering its size and low cost, The Logitech Z2300's fit and finish is quite respectable when you conside...
Bad The Z2300 will leave audiophiles looking for more in terms of musicality when comparing the system to even the most basic bookshelf speakers. Bookshelf speakers don't exactly fit nicely on your desk along with a big old 24inch LCD monitor, but if you have audiophile needs, stick with audiophile gear and pay the audiophile prices, The short, hardwired cables of the remote control and especially...
Bottom line For the money, the Z-2300 offers a good blend of benefits. The Logitech system provides good sound quality for movies and games, a nice array of convenient features and some crisp cosmetics. In a world where downloads already control the music business...
70%
futurelooks.com
Updated:
2011-10-03 23:38:23
In this day and age of 5.1 speakers and surround sound, is there still a place for a set of top end 2.1 speakers that can rock your world? Of course there is! For the music lovers everywhere, 2.1 is where its at, and we check out Logitechs top drawer...
90%
3dxtreme.net
Updated:
2011-10-03 23:38:23
IntroductionToday we are pleased to present a review of two new products from our good friends over at Logitech. Logitech has made a well known name for themselves with PC accessories ranging from wireless mouse and keyboards to speakers, game controll...
0%