Pinnacle logo

Pinnacle Fast Track USB Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13077
Info modified on:
04 Apr 2019, 08:00:11
Long product name Pinnacle Fast Track USB Silver:

Fast Track USB

Short summary description Pinnacle Fast Track USB Silver:

Pinnacle Fast Track USB, 3.2 dBV, 96 dB, 96 dB, 0.005%, 20 - 20000 Hz, 50 dB

Long summary description Pinnacle Fast Track USB Silver:

Pinnacle Fast Track USB. Maximum input level: 3.2 dBV, Signal-to-Noise Ratio (SNR): 96 dB, Dynamic range: 96 dB. Frequency range: 20 - 20000 Hz. Microphone variable gain: 50 dB, Microphone maximum input: -2.2dBu, Microphone Signal-to-Noise Ratio (SNR): 100 dB. Headphones maximum output: -2.5 dBV, Headphones Signal-to-noise Ratio: 103 dB, Headphones Total Harmonic Distortion: 0.075%. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.