location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXH1H01549
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXH1H01549
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 13:30:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Black
  • - Polyester
  • - Brand compatibility: Any brand
  • - Shoulder strap
  • - 440 g
More>>>
Short summary description Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black:
This short summary of the Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GXH1H01549, Backpack, 39.6 cm (15.6"), Shoulder strap, 440 g

Long summary description Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black:
This is an auto-generated long summary of Lenovo GXH1H01549 laptop case 39.6 cm (15.6") Backpack Black based on the first three specs of the first five spec groups.

Lenovo GXH1H01549. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 440 g. Surface coloration: Monochromatic. Mouse included

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Any brand
Front pocket
Yes
Shoulder strap
Yes
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
330 mm
Depth
490 mm
Height
40 mm
Weight
440 g
Notebook compartment dimensions (W x D x H)
255 x 22 x 362 mm
Package weight
535 g
Packaging content
Mouse included
Yes
Packaging content
Lenovo 530 Mouse Lenovo 100 Stereo Analog Headset