location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix GL12
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL12CP-IT017T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GL12CP-IT017T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900974294
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:29
The date of the most recent change of this product data-sheet in Icecat.
ASUS GL12CP-IT017T user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - NVIDIA GeForce GTX 1050 (2GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM & 1000GB HDD
Long product name ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black :
The long product name of ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8700 (12MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 1000GB HDD, DVD Super Multi, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black:
The official description of ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CONCEALED IN DARKNESS, LETHAL IN BATTLE
ROG Strix GL12 is engineered to quench gamers’ never-ending thirst for extreme gaming horsepower paired with striking, unconventional design. It is powered by up to a factory-overclocked 8th Generation Intel® Core™ i7-8700K processor (up to 4.8GHz full hexa-core), with NVIDIA® GeForce® GTX 1080 graphics for boundless gaming experiences. System upgrades are effortless thanks to its expansion bays and an esports-ready hot-swap SSD tray. A transparent side panel coupled with customizable Aura Sync technology light effects let you express your gaming persona, inside and out.

DESIGN
DEFYING CONVENTION

ROG Strix GL12 draws inspiration from urban ninja and cyberpunk elements, cutting a modern, lethal, and powerful figure embodied with esports in mind. Sharp, chiseled edges and deep slashes across the façade reflect the scars of battle-hardened warrior; while the cyberpunk-inspired interwoven HyperStream design allows for optimal cooling during intense gaming marathons. When not in battle, the ninja-mask-like magnetic cover can be removed to reveal the hot-swap SSD tray and optical drive, and placed back on when it’s time to get into the fight. In addition, a menacing Iron Gray and glossy black color scheme, Aura RGB LEDs, and a glowing ROG logo give ROG Strix GL12 an unconventional look that’s unlike anything you’ve ever seen before.

DESIGN
UNCOVER THE POWER OF ROG STRIX GL12

Select the look of your ROG Strix GL12 with an Iron Gray or transparent side panel. The latter allows you to showcase your latest advanced gaming components housed in the chassis. With this much power under the hood, why not show them off?

CPU
OVERCLOCKED FOR FORMIDABLE FIREPOWER

ROG engineers employ the strictest standards and handpick only the very best processors for ROG Strix GL12. It features up to an 8th Generation Intel Core i7-8700K processor, which when combined with Turbo Gear, can be overclocked to speeds of up to 4.8GHz (full hexa-core) — up to 50% faster than previous generation processors. That’s even faster than Intel Turbo Boost, which overclocks to a maximum speed of 4.3GHz (hexa-core). Your gaming experiences will be smoother than ever before, so get ready to launch that next formidable strike!

GRAPHICS
ULTIMATE GRAPHICS PERFORMANCE

ROG Strix GL12 is packed with up to the most advanced gaming graphics to date, with up to an NVIDIA GeForce GTX 1080 graphics card that delivers up to 3x the performance of previous-generation graphics cards for incredible gaming visuals and VR experiences*, without compromising energy-efficiency. Additionally, NVIDIA G-SYNC™ gets rid of lag, minimizes perceived stutter, and eliminates visual tearing — providing smooth and fast visuals, without affecting system performance!
* VR Ready capability may vary by product specification. Please check with your supplier for detailed information.

GAME TEST
GEARED FOR THE LATEST GAMES

ROG Strix GL12 is subjected to rigorous game testing with today’s most popular esports titles to ensure stutter-free visuals and stable gameplay — and the results speak for themselves. The GeForce GTX 1080-equipped ROG Strix GL12 ran Overwatch® and PUBG at an average of 150 FPS and 101 FPS respectively (1080p Ultra).
* ROG Strix GL12 with NVIDIA® GeForce® GTX 1080 graphics card, 8th Gen Intel® Core™ i7-8700K processor with 64GB DDR4 RAM.
** All bundled peripherals are subject to change without notice. Please check with your supplier for exact offers.

LIGHTING
YOUR MACHINE, YOUR STYLE

The slashes on the front façade of ROG Strix GL12 can be customized with Aura Sync technology LED effects to reflect your gaming persona or the feel of the gaming you’re currently playing. Pair it with Aura Sync-supported keyboards, mice, earphones and other peripherals to give your entire gaming rig a consistent look and feel with a choice of over 16 million colors and several distinct lighting effects. Inside, the water-cooling block even features a glowing red ROG logo, showing that this powerful, lethal machine is ready for battle.
* All bundled peripherals are subject to change without notice. Please check with your supplier for exact offers.

HOT-SWAP SSD TRAY
ENGINEERED FOR ESPORTS

The speed and intensity at the highest levels of esports tournaments keep competitors and fans at the edge of their seats. Esports tournaments such as Rift Rivals, IEM Australia, and ROG Masters require gamers to save their customized settings in a hot-swap SSD prior to going up on stage. ROG Strix GL12 features a hot-swap 2.5-inch SSD tray — esports is definitely in its DNA!
* All images are illustrative, please check with your supplier for exact offers.

UPGRADABILITY
ARMED AND READY

Keep up with the arms race and your arsenal up to date with an upgrade-friendly design. ROG Strix GL12 has room for expansion, with a clever internal layout capable of housing up to two HDDs, one SSD, two exhaust fans, and easy cable routing to keep things neat and organized. When it comes to managing your entire game library, store them on multiple SSDs and access them in seconds with the hot-swap 2.5-inch SSD tray.

THERMAL DESIGN
KEEP IT COOL UNDER PRESSURE

ROG Strix GL12 provides robust cooling for epic gaming marathons. Its intelligent cooling system features two dedicated isolated air chambers to improve heat dissipation. The interwoven HyperStream design allows for maximum heat removal and airflow into the chassis. In addition, the three fans on the top and bottom of the chassis ensure a constant airflow through the system to keep the power supply and storage cool in the heat of battle.

STORAGE
ULTRA-FAST RESPONSIVENESS

NVMe® PCI Express® technology provides ROG Strix GL12 with superfast data-read and transfer speeds to reduce loading times for apps and games. The M.2 PCIe 3.0 x4 SSD is up to 6x faster than standard SATA 3 SSDs, and an amazing 24x faster than traditional SATA 3.0 hard drives. Spend less time waiting, and more time gaming!

EXCLUSIVE SOFTWARE
CONTROL AT YOUR FINGERTIPS

ROG-exclusive Aegis III is a system performance monitoring app that enhances gaming experiences by allowing you to track current fan speeds, CPU and memory usage, as well as download and upload status. A simple click lets you activate overclocking mode, with automatic warnings if the system exceeds temperature or voltage thresholds. In addition, you can record and edit gameplay videos to share your frags on social media.

AUDIO
PREMIUM AUDIO EXPERIENCE

ROG Sonic Studio provides clear, immersive and high-fidelity sound to further draw you into the game. It is a perfect combination of optimized audio software and hardware, and features a host of improved functions in Record Studio tab including internet calls, audio streaming and recording quality. In addition, the Casting Enhancer in Sonic Studio stabilizes the overall volume of voice communications, and secures in-game audio by reducing noise. You even have the added convenience of saving Sonic Studio settings automatically on WebStorage.

EXTENSIVE CONNECTIVITY
HASSLE-FREE COMPATIBILITY AND FASTER DATA TRANSFERS

To ensure that you’re always game-ready, ROG Strix GL12 offers extensive connectivity options so there’s more than enough ports for your gamepad, headphones, microphone and webcam. It includes two USB 3.1 Gen 2, six USB 3.1 Gen 1, and four USB 2.0 ports, with USB 3.1 Gen 2 providing blazingly-fast data transfer rates of up to 10Gbps.

Short summary description ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black:
This short summary of the ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL12CP-IT017T, 3.2 GHz, Intel® Core™ i7, 16 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black:
This is an auto-generated long summary of ASUS ROG GL12CP-IT017T PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Midi Tower Black based on the first three specs of the first five spec groups.

ASUS ROG GL12CP-IT017T. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC