Long product name Velocity Micro VMdrive optical disc drive DVD-RW Black
:
DVD-R/RW, USB, Black
The long product name of Velocity Micro VMdrive optical disc drive DVD-RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD-R/RW, USB, Black
More>>>
Short summary description Velocity Micro VMdrive optical disc drive DVD-RW Black:
This short summary of the Velocity Micro VMdrive optical disc drive DVD-RW Black data-sheet is auto-generated and uses the product title and the first six key specs.
Velocity Micro VMdrive, Black, DVD-RW, USB 2.0, 80,120 mm, 24x, 8x
Long summary description Velocity Micro VMdrive optical disc drive DVD-RW Black:
This is an auto-generated long summary of Velocity Micro VMdrive optical disc drive DVD-RW Black based on the first three specs of the first five spec groups.
Velocity Micro VMdrive. Product colour: Black. Optical drive type: DVD-RW, Interface: USB 2.0, Optical disc diameter: 80,120 mm. CD write speed: 24x, CD rewrite speed: 8x. CD read speed: 24x, DVD-R read speed: 8x, DVD-RW read speed: 4x. Number of products included: 1 pc(s)