This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Velbon Case 700 tripod case ABS synthetics Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Velbon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case 700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V20746
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4907990207463
Category
Cases for carrying tripods, which are three-legged stands for supporting a camera or other apparatus.
Tripod Cases
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Velbon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2019 09:01:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Velbon Case 700 tripod case ABS synthetics Black :
The short editorial description of Velbon Case 700 tripod case ABS synthetics Black

Case 700
More>>>
Short summary description Velbon Case 700 tripod case ABS synthetics Black:
This short summary of the Velbon Case 700 tripod case ABS synthetics Black data-sheet is auto-generated and uses the product title and the first six key specs.

Velbon Case 700, ABS synthetics, Black, 125 mm, 680 mm, 90 mm

Long summary description Velbon Case 700 tripod case ABS synthetics Black:
This is an auto-generated long summary of Velbon Case 700 tripod case ABS synthetics Black based on the first three specs of the first five spec groups.

Velbon Case 700. Material: ABS synthetics, Product colour: Black. Width: 125 mm, Depth: 680 mm, Height: 90 mm