location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Veho VMP-008 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Veho Check ‘Veho’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VMP-008
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VMP-008-2GB
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Veho’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Veho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Veho VMP-008 2 GB :
The long product name of Veho VMP-008 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VMP-008 Sports 2GB MP3 Player
More>>>
Veho VMP-008 2 GB:
The official description of Veho VMP-008 2 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your doing sports or working out down the gym you don't want to be slowed down by heavy and bulky MP3 players. The VMP-008 Sports is lightweight, small and fits round your neck so you can enjoy your music without getting in the way.
Main Features

- Micro size player
- Hangs round your neck
- Ideal for gym, sports, running

Short summary description Veho VMP-008 2 GB:
This short summary of the Veho VMP-008 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Veho VMP-008, 2 GB

Long summary description Veho VMP-008 2 GB:
This is an auto-generated long summary of Veho VMP-008 2 GB based on the first three specs of the first five spec groups.

Veho VMP-008. Total storage capacity: 2 GB. Continuous audio playback time: 8 h

Storage
Player media type *
Flash memory
Total storage capacity *
2 GB
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Rechargeable *
Yes
Battery recharge time
1 h
Continuous audio playback time *
8 h
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 23:53:50
Uk has collected 2 expert reviews for Veho VMP-008 2 GB and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-09-24 23:53:44
The sound quality isnt very good and the volume controls poorly designed, but considering the price the VMP-008 is still reasonable value for money, particularly if you already own a decent set of headphones you can pair it up with. Veho - VMP-008 1...
0%
v3.co.uk
Updated:
2011-09-24 23:53:48
The VMP-008 music player, from new distributor Veho (we reviewed the companys VFS-001 film scanner recently) is an impressively tiny device that includes 1GB of storage space. Thats unremarkable in the context of the latest 160GB iPod, but this devic...
80%
Country Distributor
United Kingdom 1 distributor(s)