Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Veho Kasa Smart bulb 5 W Black Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Veho
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kasa
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VKB-005-E14
Category Smart Lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVeho: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4365
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Veho Kasa Smart bulb 5 W Black Bluetooth :
The short editorial description of Veho Kasa Smart bulb 5 W Black Bluetooth

Kasa Bluetooth Smart LED Light Bulb - E14
More>>>
Short summary description Veho Kasa Smart bulb 5 W Black Bluetooth:
This short summary of the Veho Kasa Smart bulb 5 W Black Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Veho Kasa, Smart bulb, Black, Bluetooth, E14, Multi, 300 lm

Long summary description Veho Kasa Smart bulb 5 W Black Bluetooth:
This is an auto-generated long summary of Veho Kasa Smart bulb 5 W Black Bluetooth based on the first three specs of the first five spec groups.

Veho Kasa. Type: Smart bulb, Product colour: Black, Interface: Bluetooth. Included bulb energy efficiency class: A+, AC input voltage: 85 - 245 V, AC input frequency: 50 - 60 Hz. Width: 50 mm, Depth: 50 mm, Height: 101 mm

Country Distributor
United Kingdom 6 distributor(s)