Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black Headphones
- - Wired
- - Intraaural
Long product name Veho VEP-002 headphones/headset Wired Black
:
VEP-002 Earphones
The long product name of Veho VEP-002 headphones/headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VEP-002 Earphones
More>>>
Veho VEP-002 headphones/headset Wired Black:
The official description of Veho VEP-002 headphones/headset Wired Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The VEP-002 has qube noise cancelling technology so you'll only hear the music you want to enjoy
Main Features
- Qube technology
- 3.5mm plug socket
- Retail packing
Short summary description Veho VEP-002 headphones/headset Wired Black:
This short summary of the Veho VEP-002 headphones/headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.
Veho VEP-002, Wired, Headphones, Black
Long summary description Veho VEP-002 headphones/headset Wired Black:
This is an auto-generated long summary of Veho VEP-002 headphones/headset Wired Black based on the first three specs of the first five spec groups.
Veho VEP-002. Product type: Headphones. Connectivity technology: Wired. Product colour: Black