location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Pet C88-Z-P-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-1-131537-00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5012512133690
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2023 10:32:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2.6 L 1400 W Black, Transparent
  • - Dry Bagless
  • - HEPA Filtering 74 dB
  • - Operating radius: 10.5 m
More>>>
Short summary description VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless:
This short summary of the VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

VAX Zen Pet C88-Z-P-E, 1400 W, Cylinder vacuum, Dry, Bagless, 2.6 L, HEPA

Long summary description VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless:
This is an auto-generated long summary of VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless based on the first three specs of the first five spec groups.

VAX Zen Pet C88-Z-P-E. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.6 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 74 dB. Product colour: Black, Transparent

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 21:28:40
Uk has collected 1 expert review for VAX Zen Pet C88-Z-P-E 2.6 L Cylinder vacuum Dry 1400 W Bagless and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%