location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Light + High Energy AA 4 - pack & AAA 4 - pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92400 121 801
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Varta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour :
The long product name of Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Light + High Energy AA 4 - pack & AAA 4 - pack
More>>>
Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour:
The official description of Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and Practical
Mini torches are an ideal accessory for when you find yourself in the dark: whether you're searching for something in your purse or try to read a name above a door-bell.

Short summary description Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour:
This short summary of the Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack, Multicolour, 1.2 V, AAA, 30 mm, 41.5 g, Blister

Long summary description Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour:
This is an auto-generated long summary of Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack Multicolour based on the first three specs of the first five spec groups.

Varta Mini Light + High Energy AA 4 - pack & AAA 4 - pack. Product colour: Multicolour. Bulb voltage: 1.2 V. Battery type: AAA. Width: 30 mm, Weight: 41.5 g. Package type: Blister

Design
Product colour *
Multicolour
Lighting
Bulb voltage
1.2 V
Bulb type
703
Power
Number of batteries supported
1
Battery type
AAA
Power
USB powered
No
Weight & dimensions
Width
30 mm
Weight
41.5 g
Packaging data
Package type
Blister
Packaging content
Batteries included
Yes