location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Charger Solar USB+ 2 AA R2Use Akku
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57082 101 421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496658954
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 11:52:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of batteries supported: 2
  • - Compatible battery technologies: Nickel-Metal Hydride (NiMH)
  • - Compatible battery sizes: AA
  • - Black, Silver
  • - 1 pc(s)
Warranty: 3 years guarantee
Long product name Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger :
The long product name of Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Charger Solar USB+ 2 AA R2Use Akku
More>>>
Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger:
The official description of Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charges 2 AA batteries at once

USB-In & Out function

Incl. adapter for popular mobile phones

Short summary description Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger:
This short summary of the Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Power Charger Solar USB+ 2 AA R2Use Akku, Nickel-Metal Hydride (NiMH), AA, Batteries included

Long summary description Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger:
This is an auto-generated long summary of Varta Power Charger Solar USB+ 2 AA R2Use Akku battery charger based on the first three specs of the first five spec groups.

Varta Power Charger Solar USB+ 2 AA R2Use Akku. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Compatible battery sizes: AA. Product colour: Black, Silver. Input voltage: 5 V, Output voltage: 2.4 V. Battery size: AA, Battery capacity: 2100 mAh, Battery voltage: 1.2 V. Width: 120 mm, Depth: 73 mm, Height: 230 mm

Features
Number of batteries supported *
2
Compatible battery technologies *
Nickel-Metal Hydride (NiMH)
Compatible battery sizes *
AA
Design
Product colour *
Black, Silver
Power
Input voltage
5 V
Output voltage
2.4 V
Battery
Batteries included *
Yes
Battery size
AA
Battery capacity
2100 mAh
Battery voltage
1.2 V
Weight & dimensions
Width
120 mm
Depth
73 mm
Height
230 mm
Weight
263 g
Packaging data
Quantity per pack *
1 pc(s)
Package type
Blister
Country Distributor
United Kingdom 1 distributor(s)