location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Traveller + 2 x AA Akku battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Traveller + 2 x AA Akku
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57069 101 421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496640362
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years guarantee
Long product name Varta Traveller + 2 x AA Akku battery charger :
The long product name of Varta Traveller + 2 x AA Akku battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Traveller + 2 x AA Akku
More>>>
Varta Traveller + 2 x AA Akku battery charger:
The official description of Varta Traveller + 2 x AA Akku battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ability to charge AA 2700mAh / AAA 1000mAh

Plug Charger

2 LEDs (1 for each cell)

Charges max. 2 batteries at once

1/2 AA or 1/2 AAA batteries

Global Voltage - worldwide use (110 - 240V)

Timer, Minus Delta U

Wrong polarity and bad cell detection

Space-saving by foldable plug

Short summary description Varta Traveller + 2 x AA Akku battery charger:
This short summary of the Varta Traveller + 2 x AA Akku battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Traveller + 2 x AA Akku, Batteries included

Long summary description Varta Traveller + 2 x AA Akku battery charger:
This is an auto-generated long summary of Varta Traveller + 2 x AA Akku battery charger based on the first three specs of the first five spec groups.

Varta Traveller + 2 x AA Akku. Certification: Energy Star. Product colour: Silver. Input frequency: 50/60 Hz. Battery capacity: 2100 mAh, Battery voltage: 1.2 V. Chemical composition: NiMH

Features
Certification
Energy Star
Design
Product colour *
Silver
Power
Input frequency
50/60 Hz
Battery
Batteries included *
Yes
Battery capacity
2100 mAh
Number of battery cells
2
Battery voltage
1.2 V
Other features
Chemical composition
NiMH