location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Set Ready2Use 4 x AA2100 + 2 AAA800 mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496637980
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rechargeable battery
  • - Nickel-Metal Hydride (NiMH)
  • - 1.2 V 2100 mAh
Long product name Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH) :
The long product name of Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Set Ready2Use 4 x AA2100 + 2 AAA800 mAh
More>>>
Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH):
The official description of Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Longlife Accus: Ni-MH product range with longlasting energy for all standard devices.

Ordinary rechargeables get discharged during storage and loose much of their capacity. With VARTA Ready2Use rechargeables you won’t have much of a capacity problem. Once charged these new batteries still retain 80% of their capacity after one year of storage.

Please note:
VARTA Ready2Use rechargeables do not require a special charger and can be used for all applications.

Short summary description Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH):
This short summary of the Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh, Rechargeable battery, Nickel-Metal Hydride (NiMH), 1.2 V, 2100 mAh, Yellow, Blister

Long summary description Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh Rechargeable battery Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Varta Set Ready2Use 4 x AA2100 + 2 AAA800 mAh. Battery type: Rechargeable battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery voltage: 1.2 V. Package type: Blister

Battery
Battery type *
Rechargeable battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery voltage *
1.2 V
Battery
Battery capacity
2100 mAh
Product colour
Yellow
Packaging data
Package type
Blister