Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Energy AA 10-pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496626809 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008496626809
Category
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21867
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 23 Aug 2017 16:26:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery :
The short editorial description of Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery

High Energy AA 10-pack
More>>>
Short summary description Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery:
This short summary of the Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Varta High Energy AA 10-pack, Alkaline, 1.5 V, AA
Long summary description Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery :

Varta High Energy AA 10-pack. Battery technology: Alkaline, Battery voltage: 1.5 V. Battery type: AA

This is an auto-generated long summary of Varta High Energy AA 10-pack Alkaline 1.5V non-rechargeable battery based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Varta

Varta Primary Silver V 23 GA Nickel-Oxyhydroxide (NiOx) 12V non-rechargeable battery
(show image)
04223 101 401 Primary Silver V 23 GA EUR 0,49
(excl. VAT)
EUR 0,59 (incl. VAT)
Varta

Varta V394 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V394 V394 EUR 0,60
(excl. VAT)
EUR 0,72 (incl. VAT)
Varta

Varta V386 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V386 V386 EUR 0,69
(excl. VAT)
EUR 0,83 (incl. VAT)
Varta

Varta V321 Nickel-Oxyhydroxide (NiOx) 1.55V non-rechargeable battery
(show image)
V321 V321 EUR 0,47
(excl. VAT)
EUR 0,56 (incl. VAT)
Varta

Varta V391 non-rechargeable battery
(show image)
V391 V391 EUR 0,55
(excl. VAT)
EUR 0,66 (incl. VAT)
Varta

Varta V396 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V396 V396 EUR 0,41
(excl. VAT)
EUR 0,49 (incl. VAT)
Varta

Varta V389 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V389 V389 EUR 0,62
(excl. VAT)
EUR 0,74 (incl. VAT)
Varta

Varta V315 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V315 V315 EUR 0,67
(excl. VAT)
EUR 0,80 (incl. VAT)
Varta

Varta V361 Silver-Oxide (S) 1.55V non-rechargeable battery
(show image)
V361 V361  — 
Country Distributor
Deutschland 2 distributor(s)
Nederland 1 distributor(s)