location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Active 0.5 W LED Light + 4AA Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active 0.5 W LED Light + 4AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496608652
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Varta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:41:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Active 0.5 W LED Light + 4AA Multicolour :
The long product name of Varta Active 0.5 W LED Light + 4AA Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active 0.5 W LED Light
More>>>
Varta Active 0.5 W LED Light + 4AA Multicolour:
The official description of Varta Active 0.5 W LED Light + 4AA Multicolour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with ultrabright 0,5Watt L.E.D.

Up to 20 times brighter than standard white L.E.D.s

Runtime up to 20 hours

Water resistant and shockproof housing (ABS plastic and rubber)

Practical carabineer clip

Short summary description Varta Active 0.5 W LED Light + 4AA Multicolour:
This short summary of the Varta Active 0.5 W LED Light + 4AA Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Active 0.5 W LED Light + 4AA, Multicolour, 5 V, LED, AA, 61 mm, 279 g

Long summary description Varta Active 0.5 W LED Light + 4AA Multicolour:
This is an auto-generated long summary of Varta Active 0.5 W LED Light + 4AA Multicolour based on the first three specs of the first five spec groups.

Varta Active 0.5 W LED Light + 4AA. Product colour: Multicolour. Bulb voltage: 5 V, Bulb type: LED. Battery type: AA. Width: 61 mm, Weight: 279 g

Design
Product colour *
Multicolour
Lighting
Bulb voltage
5 V
Bulb type
LED
Power
Number of batteries supported
4
Power
Battery type
AA
USB powered
Yes
Weight & dimensions
Width
61 mm
Weight
279 g
Packaging content
Batteries included
Yes