Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Pocket Charger + 4 x AA 2500 mAh Yellow

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Charger + 4 x AA 2500 mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496593378
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008496593378
Category
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7167
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 18:31:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year guarantee
Long product name Varta Pocket Charger + 4 x AA 2500 mAh Yellow :
The short editorial description of Varta Pocket Charger + 4 x AA 2500 mAh Yellow

Pocket Charger + 4 x AA 2500 mAh
More>>>
Short summary description Varta Pocket Charger + 4 x AA 2500 mAh Yellow:
This short summary of the Varta Pocket Charger + 4 x AA 2500 mAh Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Varta Pocket Charger + 4 x AA 2500 mAh, AA / AAA, 2500 mAh, 1.2 V, Yellow
Long summary description Varta Pocket Charger + 4 x AA 2500 mAh Yellow :

Varta Pocket Charger + 4 x AA 2500 mAh. Battery type: AA / AAA, Battery capacity: 2500 mAh, Battery voltage: 1.2 V. Colour of product: Yellow

This is an auto-generated long summary of Varta Pocket Charger + 4 x AA 2500 mAh Yellow based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.