location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Pocket Charger + 2 x AAA 800 mAh battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket Charger + 2 x AAA 800 mAh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496591022
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496591022
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year guarantee
Long product name Varta Pocket Charger + 2 x AAA 800 mAh battery charger :
The long product name of Varta Pocket Charger + 2 x AAA 800 mAh battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pocket Charger + 2 x AAA 800 mAh
More>>>
Varta Pocket Charger + 2 x AAA 800 mAh battery charger:
The official description of Varta Pocket Charger + 2 x AAA 800 mAh battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use

Small and convenient shape

Charges max. 4 batteries at once

2/4 AA or 2/4 AAA batteries overnight

Safety Timer -> No Overcharging

1 LED for each battery pair

Short summary description Varta Pocket Charger + 2 x AAA 800 mAh battery charger:
This short summary of the Varta Pocket Charger + 2 x AAA 800 mAh battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Pocket Charger + 2 x AAA 800 mAh, Batteries included

Long summary description Varta Pocket Charger + 2 x AAA 800 mAh battery charger:
This is an auto-generated long summary of Varta Pocket Charger + 2 x AAA 800 mAh battery charger based on the first three specs of the first five spec groups.

Varta Pocket Charger + 2 x AAA 800 mAh. Product colour: Yellow. Input voltage: 230 V, Battery recharge time: 12 h. Battery capacity: 800 mAh, Battery voltage: 1.2 V

Features
Number of batteries supported *
4
Design
Product colour *
Yellow
Power
Input voltage
230 V
Battery recharge time
12 h
Battery
Batteries included *
Yes
Battery capacity
800 mAh
Battery voltage
1.2 V