Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Kids Hello Lights + 2 x AA Multicolour

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kids Hello Lights + 2 x AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4008496526468
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4008496526468
Category
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
flashlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7015
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 09 Dec 2017 11:31:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Kids Hello Lights + 2 x AA Multicolour :
The short editorial description of Varta Kids Hello Lights + 2 x AA Multicolour

Kids Hello Lights + 2 x AA
More>>>
Short summary description Varta Kids Hello Lights + 2 x AA Multicolour:
This short summary of the Varta Kids Hello Lights + 2 x AA Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Varta Kids Hello Lights + 2 x AA, Multicolour, Plastic, Spare 751, 2.4 V, AA, 41 mm
Long summary description Varta Kids Hello Lights + 2 x AA Multicolour :

Varta Kids Hello Lights + 2 x AA. Colour of product: Multicolour, Material: Plastic. Bulb type: Spare 751, Bulb voltage: 2.4 V. Battery type: AA. Width: 41 mm, Weight: 94 g. Package type: Blister

This is an auto-generated long summary of Varta Kids Hello Lights + 2 x AA Multicolour based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.