location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta SR 920 W 371 Single-use battery Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR 920 W 371
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23167 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:17:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta SR 920 W 371 Single-use battery Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Silver-Oxide (S)
  • - 10 pc(s)
Long product name Varta SR 920 W 371 Single-use battery Silver-Oxide (S) :
The long product name of Varta SR 920 W 371 Single-use battery Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Button Cell Silver-Oxid Watch Batteries - 10 pcs, Blister
More>>>
Varta SR 920 W 371 Single-use battery Silver-Oxide (S):
The official description of Varta SR 920 W 371 Single-use battery Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide Product Range
Wentronic offer a broad variety of products for your accessory kit. Audio/Video-, PC-, Telecom-, RF-, und Powersupply cables and also Batteries (standard & rechargeable) are available in various specifications and qualities. You can easily specify the appropriate product in the request form in the desired quantity.

Standard or OEM Design – It’s up to you
You have special requirements for your accessory item or OEM product? Wentronic manufactures according to your specs. Just send in your spec sheet and we will source for you the production with the best value for money. We also offer various packaging services in your design.

Short summary description Varta SR 920 W 371 Single-use battery Silver-Oxide (S):
This short summary of the Varta SR 920 W 371 Single-use battery Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta SR 920 W 371, Single-use battery, Silver-Oxide (S), 10 pc(s)

Long summary description Varta SR 920 W 371 Single-use battery Silver-Oxide (S):
This is an auto-generated long summary of Varta SR 920 W 371 Single-use battery Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta SR 920 W 371. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Number of batteries included: 10 pc(s)

Battery
Battery type *
Single-use battery
Battery
Battery technology *
Silver-Oxide (S)
Number of batteries included *
10 pc(s)
Brand Image Product code Product Stock Price from
Varta SR 927 W 395 Single-use battery Silver-Oxide (S) Varta SR 927 W 395 Single-use battery Silver-Oxide (S)
(show image)
23171 SR 927 W 395 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay CR 2430 Single-use battery Lithium
(show image)
23223 CR 2430 0.00
(excl. VAT)
0 (incl. VAT)
Varta SR 48 W Single-use battery Silver-Oxide (S) Varta SR 48 W Single-use battery Silver-Oxide (S)
(show image)
23161 SR 48 W 0.00
(excl. VAT)
0 (incl. VAT)
Varta SR 936 W 394 Single-use battery Silver-Oxide (S) Varta SR 936 W 394 Single-use battery Silver-Oxide (S)
(show image)
23173 SR 936 W 394 0.00
(excl. VAT)
0 (incl. VAT)