Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Pen Light 2AAA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pen Light 2AAA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14610 101 421
Category
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3518
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Pen Light 2AAA :
The short editorial description of Varta Pen Light 2AAA

Pen Light 2AAA
More>>>
Varta Pen Light 2AAA:
The official marketing text of Varta Pen Light 2AAA as supplied by the manufacturer

- Aluminium housing
- Compact size that fits in the smallest pocket bag
- Pocket clip

Short summary description Varta Pen Light 2AAA:
This short summary of the Varta Pen Light 2AAA data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Pen Light 2AAA, AAA, 12 mm, 37 g

Long summary description Varta Pen Light 2AAA:
This is an auto-generated long summary of Varta Pen Light 2AAA based on the first three specs of the first five spec groups.

Varta Pen Light 2AAA. Battery type: AAA. Width: 12 mm, Weight: 37 g

Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Weight & dimensions
Width
The measurement or extent of something from side to side.
12 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37 g
Customer service details