Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Multi LED Light 3AA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi LED Light 3AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12611 101 421
Category
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3094
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Multi LED Light 3AA :
The short editorial description of Varta Multi LED Light 3AA

Multi LED Light 3AA
More>>>
Varta Multi LED Light 3AA:
The official marketing text of Varta Multi LED Light 3AA as supplied by the manufacturer

- High performant Japan-made white L.E.D.s (= Light Emitting Diodes)
- Impact resistant
- No need for replacement
- Energy saving. Longer battery life than with traditional bulb systems
- Advanced focus-beam technology with patented MGT-lens for long range beam performance
- Durable ABS housing and rubber coated non-slip grip
- Practical carabiner clip

Short summary description Varta Multi LED Light 3AA:
This short summary of the Varta Multi LED Light 3AA data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Multi LED Light 3AA, LED, AA, 65 mm, 192 g

Long summary description Varta Multi LED Light 3AA:
This is an auto-generated long summary of Varta Multi LED Light 3AA based on the first three specs of the first five spec groups.

Varta Multi LED Light 3AA. Bulb type: LED. Battery type: AA. Width: 65 mm, Weight: 192 g

Lighting
Bulb type
The category of bulb used e.g. LED.
LED
Power
Number of batteries supported
The number of batteries that can be used with the product.
3
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Weight & dimensions
Width
The measurement or extent of something from side to side.
65 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
192 g
Customer service details