Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
352106
Info modified on:
25 Mar 2022, 12:33:20
Long product name Varta -V357:

143 mAh, 1.55 V, Primary Silver

Varta -V357:

Complete and reliable high-quality cells for a wide variety of digital and analog watches.

Short summary description Varta -V357:

Varta -V357, Single-use battery, Silver-Oxide (S), 1.55 V, 1 pc(s), Hg (mercury), Silver

Long summary description Varta -V357:

Varta -V357. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.55 V. Height: 5.4 mm, Diameter: 1.16 cm, Weight: 2 g

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.