Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watches V344
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00344101111
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7279
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA) :
The short editorial description of Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA)

Watches V344
More>>>
Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA):
The official marketing text of Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA) as supplied by the manufacturer

Always right on time – chro-nometric accuracy provided by Varta watch batteries. In our complete and reliable high-quality range you are bound to discover just the right battery for your watch!

Short summary description Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA):
This short summary of the Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta Watches V344, Single-use battery, Sealed Lead Acid (VRLA), 1.55 V, 100 mAh, 1.49 g

Long summary description Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA):
This is an auto-generated long summary of Varta Watches V344 Single-use battery Sealed Lead Acid (VRLA) based on the first three specs of the first five spec groups.

Varta Watches V344. Battery type: Single-use battery, Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 1.55 V. Weight: 1.49 g

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Battery voltage *
The voltage (V) of the battery.
1.55 V
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
100 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.49 g
Country Distributor
Deutschland 1 distributor(s)
Customer service details