location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Valueline Check ‘Valueline’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABLE-178/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABLE-178/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5412810055210
Category: VGA Cables Check ‘Valueline’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Valueline: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 09:18:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - VGA (D-Sub)
  • - Black
Long product name Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black :
The long product name of Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High-end Monitor Extension Cable, 1x HD-15 Male - 1x HD-15 Female, Black, 10.0m
More>>>
Short summary description Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black:
This short summary of the Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Valueline CABLE-178/10, 10 m, VGA (D-Sub), Black, Nickel, Male/Female, 0.620 kg

Long summary description Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black:
This is an auto-generated long summary of Valueline CABLE-178/10 VGA cable 10 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Valueline CABLE-178/10. Cable length: 10 m, Connector 2: VGA (D-Sub), Product colour: Black. Package weight: 0.620 kg, Package length: 18 cm. Package width: 180 mm, Package height: 60 mm. Gross weight inner carton: 17.800 kg, Quantity inner carton: 20 pc(s)

Brand Image Product code Product Stock Price from
Valueline

Valueline CABLE-177/10 VGA cable 10 m VGA (D-Sub) Black
(show image)
CABLE-177/10 CABLE-177/10 0.00
(excl. VAT)
0 (incl. VAT)
Valueline

Valueline CABLE-177-15 VGA cable 15 m VGA (D-Sub) Black
(show image)
CABLE-177-15 CABLE-177-15 0.00
(excl. VAT)
0 (incl. VAT)