VALUE logo

VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24009
Info modified on:
27 Feb 2024, 11:06:06
Long product name VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m:

S/FTP (PiMF) Patch Cord Cat.6, blue, 10 m

Short summary description VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m:

VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m, 10 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Blue

Long summary description VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m:

VALUE S/FTP (PiMF) Patch Cord Cat.6, blue 10 m. Cable length: 10 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.