location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Cable, DP - Mini DP, M/M 2 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.99.5635 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990174942
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 13:46:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort is a universal connection standard for the transmission of picture and sound signals. Applications include mainly the connection of monitors and televisions to computers, BluRay players and similar devices.
  • - The connector requires less space and is therefore more suitable for portable display devices (ultrabooks, notebooks/laptops) or for 2 connectors on a graphics card (on a slot plate).
  • - The practical plug design prevents the cable from slipping out of the DisplayPort socket.
  • - Mini DisplayPort connectors: Mini DisplayPort connector - DisplayPort connector; Mini DisplayPort is often used on monitors or graphics cards because it takes up less space than the conventional DisplayPort connector, despite having the same technology.
  • - Compliant DP v1.1 (max. 2560 x 1600 @60Hz)
Long product name VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m :
The long product name of VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable, DP - Mini DP, M/M, black, 2 m
More>>>
Short summary description VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m:
This short summary of the VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m, 2 m, DisplayPort, Mini DisplayPort, Male, Male, Black

Long summary description VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m:
This is an auto-generated long summary of VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m based on the first three specs of the first five spec groups.

VALUE DisplayPort Cable, DP - Mini DP, M/M 2 m. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: Mini DisplayPort

Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)