location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE HDMI High Speed Cable + Ethernet, M/M 5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI High Speed Cable + Ethernet, M/M 5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.99.5545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990192502
Category: HDMI Cables Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 18:47:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VALUE HDMI High Speed Cable + Ethernet, M/M 5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI Ethernet Channel - Adds high-speed networking to an HDMI link, allowing users to take full advantage of their IP-enabled devices without a separate ethernet cable
  • - Audio Return Channel - Allows an HDMI-connected TV with a built-in tuner to send audio data "upstream" to a surround audio system, eliminating the need for a separate audio cable
  • - 3D - Defines input/output protocols for major 3D video formats, paving the way for true 3D gaming and 3D home theater applications
  • - Additional Color Spaces - Adds support for additional color models used in digital photography and computer graphics
  • - Colour: black
Long product name VALUE HDMI High Speed Cable + Ethernet, M/M 5 m :
The long product name of VALUE HDMI High Speed Cable + Ethernet, M/M 5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI High Speed Cable + Ethernet, M/M, black, 5 m
More>>>
Short summary description VALUE HDMI High Speed Cable + Ethernet, M/M 5 m:
This short summary of the VALUE HDMI High Speed Cable + Ethernet, M/M 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE HDMI High Speed Cable + Ethernet, M/M 5 m, 5 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description VALUE HDMI High Speed Cable + Ethernet, M/M 5 m:
This is an auto-generated long summary of VALUE HDMI High Speed Cable + Ethernet, M/M 5 m based on the first three specs of the first five spec groups.

VALUE HDMI High Speed Cable + Ethernet, M/M 5 m. Cable length: 5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)