Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Value HDMI High Speed Cable + Ethernet, M/M 1 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Value
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI High Speed Cable + Ethernet, M/M 1 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.99.5541 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7611990192472
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Value: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11166
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 10 Jan 2018 02:46:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Value HDMI High Speed Cable + Ethernet, M/M 1 m :
The short editorial description of Value HDMI High Speed Cable + Ethernet, M/M 1 m

1m, HDMI, m/m
More>>>
Short summary description Value HDMI High Speed Cable + Ethernet, M/M 1 m:
This short summary of the Value HDMI High Speed Cable + Ethernet, M/M 1 m data-sheet is auto-generated and uses the product title and the first six key specs.
Value HDMI High Speed Cable + Ethernet, M/M 1 m, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 1920 x 1080 pixels, 3D, Black
Long summary description Value HDMI High Speed Cable + Ethernet, M/M 1 m :

Value HDMI High Speed Cable + Ethernet, M/M 1 m. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, 3D, Maximum resolution: 1920 x 1080 pixels, Data transfer rate: 10.2 Gbit/s, Colour of product: Black

This is an auto-generated long summary of Value HDMI High Speed Cable + Ethernet, M/M 1 m based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)