location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 USB-C male to Displayport female Adapter Grey Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C male to Displayport female Adapter Grey Aluminum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7UCDP-ALUGR-1EC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0662919088984 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:22:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name V7 USB-C male to Displayport female Adapter Grey Aluminum :
The long product name of V7 USB-C male to Displayport female Adapter Grey Aluminum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C male to DisplayPort female adapter, grey, aluminum
More>>>
V7 USB-C male to Displayport female Adapter Grey Aluminum:
The official description of V7 USB-C male to Displayport female Adapter Grey Aluminum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With USB-C Cables from V7 you can connect your USB-C enabled PC or Mac to all your USB devices. USB-C features a reversible design and can transfer data at incredible speeds, charge other devices, and even power mobile devices - all from just one cable.

- Support USB 3.1Type C to Displayport video output 4K*2K@60hz resolution
- Color: Space Grey Aluminum Housing and Black Cable
- For Macbook and other USB-C supported devices
- USB-C enabled devices to a Displayport monitors for big screen viewing
- USB-C interfaces support plug and play, hot swap

Short summary description V7 USB-C male to Displayport female Adapter Grey Aluminum:
This short summary of the V7 USB-C male to Displayport female Adapter Grey Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

V7 USB-C male to Displayport female Adapter Grey Aluminum, 4096 x 2160 pixels

Long summary description V7 USB-C male to Displayport female Adapter Grey Aluminum:
This is an auto-generated long summary of V7 USB-C male to Displayport female Adapter Grey Aluminum based on the first three specs of the first five spec groups.

V7 USB-C male to Displayport female Adapter Grey Aluminum. Maximum resolution: 4096 x 2160 pixels, Certification: CE, FCC. Product colour: Aluminium, Black, Grey, Housing material: Aluminium. Weight: 80 g. Package width: 90 mm, Package depth: 140 mm, Package height: 25 mm. Country of origin: China

Performance
Maximum resolution
4096 x 2160 pixels
Certification
CE, FCC
Design
Product colour
Aluminium, Black, Grey
Housing material
Aluminium
Weight & dimensions
Weight
80 g
Packaging data
Package width
90 mm
Package depth
140 mm
Package height
25 mm
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Country Distributor
Belgium 1 distributor(s)